Artesyn Embedded Power Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies ILS600-40

Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:400V; Output Current Min:0A; Output Current Max:2.5A; Power Rating:600W; Plug Type:
Datasheet
Description
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:400V; Output Current Min:0A; Output Current Max:2.5A; Power Rating:600W; Plug Type:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies - 62AJ7883 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies
62AJ7883
Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies 62AJ7883
POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:400V; Output Current Min:0A; Output Current Max:2.5A; Power Rating:600W; Plug Type:

POWER SUPPLY, PROGRAMMABLE, 1 OUTPUT; Power Supply Output Type:Programmable; No. of Outputs:1 Output; Output Voltage Min:0V; Output Voltage Max:400V; Output Current Min:0A; Output Current Max:2.5A; Power Rating:600W; Plug Type:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62AJ7883
Product Name Power Supply, Programmable, 1 Output; Power Supply Output Type Artesyn Embedded Technologies
DC Output Voltage 0.0 to 400.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.1A - Switch mode power supply - 781A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Supply module - 750-610/040-000 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details