Artesyn Embedded Power Power Supplies - Board Mount LGA03C-00SADJJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 113410-LGA03C-00SADJ J Category: Power Supplies - Board Mount Family: DC DC Converters Series: LGAC Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, UVLO Package: 24-LGA Size / Dimension: 0.65" L x 0.65" W x 0.13" H (16.5mm x 16.5mm x 3.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 14V Voltage - Output 1: 0.59 ~ 5.1 V Power (Watts) - Manufacture Series: 15W Efficiency: 92% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 113410-LGA03C-00SADJ J Category: Power Supplies - Board Mount Family: DC DC Converters Series: LGAC Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, UVLO Package: 24-LGA Size / Dimension: 0.65" L x 0.65" W x 0.13" H (16.5mm x 16.5mm x 3.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 14V Voltage - Output 1: 0.59 ~ 5.1 V Power (Watts) - Manufacture Series: 15W Efficiency: 92% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
113410-LGA03C-00SADJJ
Power Supplies - Board Mount 113410-LGA03C-00SADJJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 113410-LGA03C-00SADJ J Category: Power Supplies - Board Mount Family: DC DC Converters Series: LGAC Packaging: Reel(TR) Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, UVLO Package: 24-LGA Size / Dimension: 0.65" L x 0.65" W x 0.13" H (16.5mm x 16.5mm x 3.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3V Voltage - Input (Max): 14V Voltage - Output 1: 0.59 ~ 5.1 V Power (Watts) - Manufacture Series: 15W Efficiency: 92% Power (Watts) - Max: 15W Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 113410-LGA03C-00SADJJ
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: LGAC
Packaging: Reel(TR)
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, UVLO
Package: 24-LGA
Size / Dimension: 0.65" L x 0.65" W x 0.13" H (16.5mm x 16.5mm x 3.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.59 ~ 5.1 V
Power (Watts) - Manufacture Series: 15W
Efficiency: 92%
Power (Watts) - Max: 15W
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - LGA03C-00SADJJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
LGA03C-00SADJJ
Power Supplies - Board Mount - DC DC Converters LGA03C-00SADJJ
DC DC CONVERTER 0.59-5.1V 15W

DC DC CONVERTER 0.59-5.1V 15W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 113410-LGA03C-00SADJJ LGA03C-00SADJJ
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 3 amps
DC Output Power 15 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 20V MOD. MASTER - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers