Artesyn Embedded Power Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| The AD100 series 100 Watt freestanding external AC-DC power adapter series provides a very flexible, Power over Ethernet (POE) compliant power solution for a wide variety of portable and desktop... | |
| The AD24 series of freestanding external 24 watt AC-DC power adapters provides a flexible power solution with a compact form-factor for a wide variety of portable and desktop applications including... | |
| The ADN-C series of single-phase DIN rail mounting AC-DC power supplies provides a compact, efficient and easy-to-use solution for industrial applications. Their slim form factor helps to maximize per-rail power... | |
| The ADN-C series of three-phase DIN rail mounting AC-DC power supplies is ideal for a wide range of heavy duty industrial applications – especially those involving large inductive loads – | |
| The AEE 50W series is a high efficiency, highly compact and high density DCDC converter designed to be used in applications where a very wide input voltage range is required. | |
| The AEE series of 15 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48... | |
| The AEE series of 15 watt low-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12... | |
| The AEE series of 40 watt high-input isolated DC-DC converters features an ultra wide 4:1 input voltage range of 18–75 Vdc and is primarily designed for use with nominal 48... | |
| The AEE series of 40 watt low-input isolated DC-DC converters features an ultra-wide 4:1 input voltage range of 9–36 Vdc and is designed primarily for use with nominal 12 V... | |
| The AEO series is a single isolated-output, eighth-brick DC/DC converter. The new devices are available in two power levels, 66W and 120W. These converters provide single output voltage selection of... | |
| The AET series of 20 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five... | |
| The AET series of 25-30 watt isolated DC-DC converters is available with an ultra wide 9–36 Vdc or 18–75 Vdc input. Each of these versions offers a choice of five... | |
| The AGF600 series of isolated DC-DC converters is designed for RF applications such as medium power wireless base stations. This series of converters offers two wide input range models. The... | |
| The AGF800 series of isolated DC-DC converters is designed for RF applications such as high power wireless base stations that use both 28V for LDMos and 48V for gallium nitride... | |
| The AGH100 series half-brick isolated DC-DC converter provides a single regulated low noise 3.3 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is... | |
| The AGH150 series half-brick isolated DC-DC converter provides a single regulated low noise 5 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is... | |
| The AGH360 series half-brick isolated DC-DC converter provides a single regulated low noise 12 Vdc output. It has a wide 2:1 input range of 36 to 75 Vdc and is... | |
| The AGQ100 series of quarter-brick isolated DC-DC converters comprises six single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V, 2.5 V, 3.3 V or 12.0... | |
| The AGQ150 series quarter-brick isolated DC-DC converter is designed specifically to provide a regulated low noise 12 Vdc output for feeding downstream non-isolated point-of-load (POL) converters in systems with distributed... | |
| The AGQ200 series of quarter-brick isolated DC-DC converters comprises four single output models offering fully regulated voltages of 1.2 V, 1.5 V, 1.8 V or 3.3 V. All four converters... | |
| The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed... | |
| The AIF04ZPFC series full-brick power factor correction module accepts a wide 85–264 Vac input and presents a unity power factor. It can also be configured to accept a DC input... | |
| Total Max Power: 250 W Total Max Current: 10 A Input Voltage: 250 V to 420 V Output Voltage: 24 V Outputs: Single Size (L... | |
| Total Max Power: 250 W Total Max Current: 16 A Input Voltage: 250 V to 420 V Output Voltage: 15 V Outputs: Single Size (L... | |
| Total Max Power: 250 W Total Max Current: 20 A Input Voltage: 250 V to 420 V Output Voltage: 12 V Outputs: Single Size (L... | |
| Total Max Power: 250 W Total Max Current: 40 A Input Voltage: 250 V to 420 V Output Voltage: 5 V Outputs: Single Size (L... | |
| Total Max Power: 250 W Total Max Current: 50 A Input Voltage: 250 V to 420 V Output Voltage: 1.8 V to 3.3 V Outputs:... | |
| Total Max Power: 15 W Total Max Current: 4.5 A Input Voltage: 18 V to 75 V Output Voltage: -12 V to 12 V Outputs: Single, Dual Size (L x... |
| Next >> |