Artesyn Embedded Power 25-40W AC-DC Power Supply LPS25 Series

Description
The LPS25 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. They provide 25 watts of output power with free air convection cooling and 40 watts with 30 CFM of forced air. Less than 1U high, LPS25 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.
Datasheet
Description
The LPS25 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. They provide 25 watts of output power with free air convection cooling and 40 watts with 30 CFM of forced air. Less than 1U high, LPS25 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25-40W AC-DC Power Supply - LPS25 Series - Artesyn Embedded Power
Tempe, AZ, USA
25-40W AC-DC Power Supply
LPS25 Series
25-40W AC-DC Power Supply LPS25 Series
The LPS25 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. They provide 25 watts of output power with free air convection cooling and 40 watts with 30 CFM of forced air. Less than 1U high, LPS25 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.

The LPS25 series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. They provide 25 watts of output power with free air convection cooling and 40 watts with 30 CFM of forced air. Less than 1U high, LPS25 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPS25 Series
Product Name 25-40W AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 5.0 to 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233567 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 27.2 volts
DC Output Current 3 amps
View Details