Artesyn Embedded Power 3000W Front End AC-DC Power Supply HPS3000 Series

Description
The HPS3000 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 48 V output plus a 5 V standby output. It has a full load efficiency of more than 90% and is rated at 3,000 watts when operating from a nominal 200 Vac input. Housed in a 1U x 4.2 inch form factor enclosure, the power supply has a power density of 40 watts per cubic inch; four units can fit on a standard 19 inch rack shelf, to provide a total of 12 kilowatts. The main 48 V output can deliver up to 62 amps when the power supply is operating from a 180-264 Vac input and is ideal for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Active current sharing allows up to four HPS3000 power supplies to be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. Constant current mode operation can be supported by the power supply. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet
Description
The HPS3000 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 48 V output plus a 5 V standby output. It has a full load efficiency of more than 90% and is rated at 3,000 watts when operating from a nominal 200 Vac input. Housed in a 1U x 4.2 inch form factor enclosure, the power supply has a power density of 40 watts per cubic inch; four units can fit on a standard 19 inch rack shelf, to provide a total of 12 kilowatts. The main 48 V output can deliver up to 62 amps when the power supply is operating from a 180-264 Vac input and is ideal for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Active current sharing allows up to four HPS3000 power supplies to be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. Constant current mode operation can be supported by the power supply. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000W Front End AC-DC Power Supply - HPS3000 Series - Artesyn Embedded Power
Tempe, AZ, USA
3000W Front End AC-DC Power Supply
HPS3000 Series
3000W Front End AC-DC Power Supply HPS3000 Series
The HPS3000 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 48 V output plus a 5 V standby output. It has a full load efficiency of more than 90% and is rated at 3,000 watts when operating from a nominal 200 Vac input. Housed in a 1U x 4.2 inch form factor enclosure, the power supply has a power density of 40 watts per cubic inch; four units can fit on a standard 19 inch rack shelf, to provide a total of 12 kilowatts. The main 48 V output can deliver up to 62 amps when the power supply is operating from a 180-264 Vac input and is ideal for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Active current sharing allows up to four HPS3000 power supplies to be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. Constant current mode operation can be supported by the power supply. This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

The HPS3000 series bulk front end AC-DC power supply accepts a wide range 90–264 Vac input and provides a main 48 V output plus a 5 V standby output. It has a full load efficiency of more than 90% and is rated at 3,000 watts when operating from a nominal 200 Vac input. Housed in a 1U x 4.2 inch form factor enclosure, the power supply has a power density of 40 watts per cubic inch; four units can fit on a standard 19 inch rack shelf, to provide a total of 12 kilowatts.
The main 48 V output can deliver up to 62 amps when the power supply is operating from a 180-264 Vac input and is ideal for feeding downstream DC-DC converters in systems that use distributed power architectures (DPA). Active current sharing allows up to four HPS3000 power supplies to be paralleled for very high current applications without need of additional components. The power supply is hot pluggable and ideal for fault tolerant and N+1 redundant applications. Constant current mode operation can be supported by the power supply.
This digitally-controlled power supply is PMBus™ compliant. A built-in I2C serial interface allows set-up, monitoring and control to be performed using Artesyn Embedded Technologies' universal PMBus graphical user interface.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number HPS3000 Series
Product Name 3000W Front End AC-DC Power Supply
Type DC Power Supply
Form Factor Rack Mount
Features Hot Swappable
Operating Temperature -10 to 40 C (14 to 104 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 240W 48V - 96PSD-A240W48-MN - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Mini Encapsulated - Linear Power Supplies, Single and Dual Tracking Outputs, with Screw Terminals, -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; DC-DC Converter; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details