Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 48V, 5.2A; Power Supply Approvals Artesyn Embedded Technologies LPS208-M

Description
POWER SUPPLY, AC-DC, MEDICAL, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 30CFM; Power Rating (Convection Cooling):125W; Input Voltage VAC:85V AC to 264V AC; Height:33.6mm RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 30CFM; Power Rating (Convection Cooling):125W; Input Voltage VAC:85V AC to 264V AC; Height:33.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 48V, 5.2A; Power Supply Approvals Artesyn Embedded Technologies - 68R2478 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 5.2A; Power Supply Approvals Artesyn Embedded Technologies
68R2478
Power Supply, Ac-Dc, Medical, 48V, 5.2A; Power Supply Approvals Artesyn Embedded Technologies 68R2478
POWER SUPPLY, AC-DC, MEDICAL, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 30CFM; Power Rating (Convection Cooling):125W; Input Voltage VAC:85V AC to 264V AC; Height:33.6mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 5.2A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):250W @ 30CFM; Power Rating (Convection Cooling):125W; Input Voltage VAC:85V AC to 264V AC; Height:33.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 68R2478
Product Name Power Supply, Ac-Dc, Medical, 48V, 5.2A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000011493-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details
AC/DC Adapters - 114087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Adapter Plug Type Standard
View Details