Artesyn Embedded Power Ac-Dc Converter, Enclosed, 4 O/p, 150W; Power Supply Approvals Artesyn Embedded Technologies LPQ154-C

Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 150W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:150W; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:12V; Height:1.5"; Length:8.5" RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 150W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:150W; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:12V; Height:1.5"; Length:8.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 4 O/p, 150W; Power Supply Approvals Artesyn Embedded Technologies - 17B6331 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 4 O/p, 150W; Power Supply Approvals Artesyn Embedded Technologies
17B6331
Ac-Dc Converter, Enclosed, 4 O/p, 150W; Power Supply Approvals Artesyn Embedded Technologies 17B6331
AC-DC CONVERTER, ENCLOSED, 4 O/P, 150W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:150W; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:12V; Height:1.5"; Length:8.5" RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 4 O/P, 150W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:150W; Output Voltage - Output 1:5V; Output Current - Output 1:15A; Output Voltage - Output 2:12V; Height:1.5"; Length:8.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17B6331
Product Name Ac-Dc Converter, Enclosed, 4 O/p, 150W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-48-5C-N1-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 8.3 amps
View Details