Artesyn Embedded Power Ac-Dc Converter, Enclosed, 3 O/p, 47W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies LCT43-E

Description
AC-DC CONVERTER, ENCLOSED, 3 O/P, 47W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:47W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Height:1.5" RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 3 O/P, 47W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:47W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Height:1.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 3 O/p, 47W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies - 17B6327 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 47W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies
17B6327
Ac-Dc Converter, Enclosed, 3 O/p, 47W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies 17B6327
AC-DC CONVERTER, ENCLOSED, 3 O/P, 47W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:47W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Height:1.5" RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 3 O/P, 47W, 5V, 12V, -12V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:47W; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Height:1.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17B6327
Product Name Ac-Dc Converter, Enclosed, 3 O/p, 47W, 5V, 12V, -12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details
Switching Power Supplies - 1227818 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 30.0 volts
View Details