Artesyn Embedded Power Ac/dc Open Frame Power Supply, Switch Mode, Fixed, 90 V, 264 V, 40 W, 12 V, 3.3 A Rohs Compliant Artesyn Embedded Technologies NLP40-7612J

Description
AC/DC Open Frame Power Supply, Switch Mode, Fixed, 90 V, 264 V, 40 W, 12 V, 3.3 A RoHS Compliant: Yes
Datasheet
Description
AC/DC Open Frame Power Supply, Switch Mode, Fixed, 90 V, 264 V, 40 W, 12 V, 3.3 A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac/dc Open Frame Power Supply, Switch Mode, Fixed, 90 V, 264 V, 40 W, 12 V, 3.3 A Rohs Compliant Artesyn Embedded Technologies - 74M3505 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Switch Mode, Fixed, 90 V, 264 V, 40 W, 12 V, 3.3 A Rohs Compliant Artesyn Embedded Technologies
74M3505
Ac/dc Open Frame Power Supply, Switch Mode, Fixed, 90 V, 264 V, 40 W, 12 V, 3.3 A Rohs Compliant Artesyn Embedded Technologies 74M3505
AC/DC Open Frame Power Supply, Switch Mode, Fixed, 90 V, 264 V, 40 W, 12 V, 3.3 A RoHS Compliant: Yes

AC/DC Open Frame Power Supply, Switch Mode, Fixed, 90 V, 264 V, 40 W, 12 V, 3.3 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 74M3505
Product Name Ac/dc Open Frame Power Supply, Switch Mode, Fixed, 90 V, 264 V, 40 W, 12 V, 3.3 A Rohs Compliant Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - PS8-1K2ATX-PZ - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / UKCA
DC Output Voltage 3.3 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
1U Switching Regulated Power Supplies, Benchtop -  - Acopian Power Supplies
Specs
Type Current Source; DC Power Supply; Programmable Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor DIN Rail; Desktop / Free Standing; Rack Mount; Wall Mount
View Details