Artesyn Embedded Power Ac-Dc Converter, Open Frame, 4 O/p, 75W; Power Supply Approvals Artesyn Embedded Technologies LPQ172-C

Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 75W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 75W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 4 O/p, 75W; Power Supply Approvals Artesyn Embedded Technologies - 60H8172 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 4 O/p, 75W; Power Supply Approvals Artesyn Embedded Technologies
60H8172
Ac-Dc Converter, Open Frame, 4 O/p, 75W; Power Supply Approvals Artesyn Embedded Technologies 60H8172
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 75W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 4 O/P, 75W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):110W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 60H8172
Product Name Ac-Dc Converter, Open Frame, 4 O/p, 75W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC/DC Adapters - 1217085 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details