Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 24V, 12V; Power Supply Approvals Artesyn Embedded Technologies LPT65

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 24V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 24V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 24V, 12V; Power Supply Approvals Artesyn Embedded Technologies - 62K3457 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 24V, 12V; Power Supply Approvals Artesyn Embedded Technologies
62K3457
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 24V, 12V; Power Supply Approvals Artesyn Embedded Technologies 62K3457
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 24V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 24V, 12V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 60W, 5V, 7A, 24Vdc, 1.5A, 12V, 700Ma Rohs Compliant Artesyn Embedded Technologies - 23M6719 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 60W, 5V, 7A, 24Vdc, 1.5A, 12V, 700Ma Rohs Compliant Artesyn Embedded Technologies
23M6719
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 60W, 5V, 7A, 24Vdc, 1.5A, 12V, 700Ma Rohs Compliant Artesyn Embedded Technologies 23M6719
AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 60W, 5V, 7A, 24VDC, 1.5A, 12V, 700mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 60W, 5V, 7A, 24VDC, 1.5A, 12V, 700mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 62K3457 23M6719
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 24V, 12V; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 60W, 5V, 7A, 24Vdc, 1.5A, 12V, 700Ma Rohs Compliant Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Low Profile 2, Switching Regulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC-DC Converter; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details