Artesyn Embedded Power Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 24V; Power Supply Approvals Artesyn Embedded Technologies NLP65-9620J

Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 24V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes
Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 24V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 24V; Power Supply Approvals Artesyn Embedded Technologies - 71K8967 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 24V; Power Supply Approvals Artesyn Embedded Technologies
71K8967
Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 24V; Power Supply Approvals Artesyn Embedded Technologies 71K8967
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 24V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 24V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K8967
Product Name Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 24V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - ea-ps-10060-1000-4u-27622 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 1000 amps
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Aerospace & Defense Products - ATR2815D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 15.0 volts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details