Artesyn Embedded Power Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Artesyn Embedded Technologies LGA50D-01DADJLPJ

Description
DC-DC CONVERTER, POL, 0.6V TO 5V, 50A; Power Supply Approvals:ITE; Output Power Max:92W; Output Voltage Min:600mV; Output Voltage Max:3.3V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:7.5V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, POL, 0.6V TO 5V, 50A; Power Supply Approvals:ITE; Output Power Max:92W; Output Voltage Min:600mV; Output Voltage Max:3.3V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:7.5V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Artesyn Embedded Technologies - 94AC8021 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Artesyn Embedded Technologies
94AC8021
Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Artesyn Embedded Technologies 94AC8021
DC-DC CONVERTER, POL, 0.6V TO 5V, 50A; Power Supply Approvals:ITE; Output Power Max:92W; Output Voltage Min:600mV; Output Voltage Max:3.3V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:7.5V RoHS Compliant: Yes

DC-DC CONVERTER, POL, 0.6V TO 5V, 50A; Power Supply Approvals:ITE; Output Power Max:92W; Output Voltage Min:600mV; Output Voltage Max:3.3V; Output Current Max:50A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:7.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94AC8021
Product Name Dc-Dc Converter, Pol, 0.6V To 5V, 50A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 0.6 to 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI1812VP230C1-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Type 78.50 - Switch mode power supply - 785012301202 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details