Artesyn Embedded Power Ac-Dc Converter, Enclosed, 1 O/p, 350W, 23.3A, 15V; Power Supply Approvals Artesyn Embedded Technologies LPS354-C

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 23.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:15V; Output Current - Output 1:23.3A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 23.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:15V; Output Current - Output 1:23.3A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 23.3A, 15V; Power Supply Approvals Artesyn Embedded Technologies - 16F7033 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 23.3A, 15V; Power Supply Approvals Artesyn Embedded Technologies
16F7033
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 23.3A, 15V; Power Supply Approvals Artesyn Embedded Technologies 16F7033
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 23.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:15V; Output Current - Output 1:23.3A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 23.3A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:15V; Output Current - Output 1:23.3A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16F7033
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 350W, 23.3A, 15V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000003265-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Switching Power Supplies - 1227072 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details