Artesyn Embedded Power Power Supply, Switch Mode, 5V; Power Supply Approvals Artesyn Embedded Technologies LPT48

Description
POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:FixedRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:FixedRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switch Mode, 5V; Power Supply Approvals Artesyn Embedded Technologies - 16F7026 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Switch Mode, 5V; Power Supply Approvals Artesyn Embedded Technologies
16F7026
Power Supply, Switch Mode, 5V; Power Supply Approvals Artesyn Embedded Technologies 16F7026
POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:FixedRoHS Compliant: Yes

POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC; Power Supply Output Type:FixedRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16F7026
Product Name Power Supply, Switch Mode, 5V; Power Supply Approvals Artesyn Embedded Technologies
Number of Outputs 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3600ex ni - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PSH2-30-110 Bench-top Power Supply - PSH2-30-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details