Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 65W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies NLP65-9610

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 65W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: No
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 65W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 65W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies - 91F1762 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 65W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies
91F1762
Ac-Dc Converter, Open Frame, 3 O/p, 65W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies 91F1762
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 65W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: No

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 65W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 91F1762
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 65W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-65W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Current 5.4 amps
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Switching Power Supplies - 1227772 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details