Artesyn Embedded Power Ac-Dc Converter, Open Frame, 4 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies LPQ173

Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):85W; Input Voltage VAC:85V AC to 264V AC; Product Range:- RoHS Compliant: Yes
Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):85W; Input Voltage VAC:85V AC to 264V AC; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 4 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies - 24K4621 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 4 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies
24K4621
Ac-Dc Converter, Open Frame, 4 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies 24K4621
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):85W; Input Voltage VAC:85V AC to 264V AC; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 4 O/P, 110W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):175W @ 30CFM; Power Rating (Convection Cooling):85W; Input Voltage VAC:85V AC to 264V AC; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 24K4621
Product Name Ac-Dc Converter, Open Frame, 4 O/p, 110W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
AC-DC Power Supplies - CUS150M-24/F - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
3 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
100W Slimline Single Phase  Single Output Power Supplies - PS-S10024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers