Artesyn Embedded Power Ac-Dc Converter, Enclosed, 1 O/p, 360W, 180A, 2V; Power Supply Approvals Artesyn Embedded Technologies MP4-3A-2A-30

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 360W, 180A, 2V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:360W; Output Voltage - Output 1:2V; Output Current - Output 1:180A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 360W, 180A, 2V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:360W; Output Voltage - Output 1:2V; Output Current - Output 1:180A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 360W, 180A, 2V; Power Supply Approvals Artesyn Embedded Technologies - 16F7048 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 360W, 180A, 2V; Power Supply Approvals Artesyn Embedded Technologies
16F7048
Ac-Dc Converter, Enclosed, 1 O/p, 360W, 180A, 2V; Power Supply Approvals Artesyn Embedded Technologies 16F7048
AC-DC CONVERTER, ENCLOSED, 1 O/P, 360W, 180A, 2V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:360W; Output Voltage - Output 1:2V; Output Current - Output 1:180A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 360W, 180A, 2V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:360W; Output Voltage - Output 1:2V; Output Current - Output 1:180A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 16F7048
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 360W, 180A, 2V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 2.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
High Voltage Power Supplies - 203L-50kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details