Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 15V, 66.7A; Power Supply Approvals Artesyn Embedded Technologies LCM1000N-T

Description
POWER SUPPLY, AC-DC, MEDICAL, 15V, 66.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:66.7A; Product Range:LCM1000 Series RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 15V, 66.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:66.7A; Product Range:LCM1000 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 15V, 66.7A; Power Supply Approvals Artesyn Embedded Technologies - 78X7317 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 15V, 66.7A; Power Supply Approvals Artesyn Embedded Technologies
78X7317
Power Supply, Ac-Dc, Medical, 15V, 66.7A; Power Supply Approvals Artesyn Embedded Technologies 78X7317
POWER SUPPLY, AC-DC, MEDICAL, 15V, 66.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:66.7A; Product Range:LCM1000 Series RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 15V, 66.7A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1kW; Output Current Max:66.7A; Product Range:LCM1000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78X7317
Product Name Power Supply, Ac-Dc, Medical, 15V, 66.7A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCS8-125E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details