Artesyn Embedded Power Ac-Dc Converter, Enclosed, 2 O/p, 600W, 12V, 5V; Power Supply Approvals Artesyn Embedded Technologies MP62L1E01

Description
AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 12V, 5V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:5V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 12V, 5V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:5V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 2 O/p, 600W, 12V, 5V; Power Supply Approvals Artesyn Embedded Technologies - 92H3186 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 2 O/p, 600W, 12V, 5V; Power Supply Approvals Artesyn Embedded Technologies
92H3186
Ac-Dc Converter, Enclosed, 2 O/p, 600W, 12V, 5V; Power Supply Approvals Artesyn Embedded Technologies 92H3186
AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 12V, 5V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:5V; Product Range:- RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 12V, 5V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:5V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 92H3186
Product Name Ac-Dc Converter, Enclosed, 2 O/p, 600W, 12V, 5V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-10080-510-3u-27494 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 510 amps
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Space Products - LSO2805S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details