Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies LPT63

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies - 62K3455 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies
62K3455
Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies 62K3455
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 60W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):80W @ 30CFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62K3455
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 60W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-M Open Power Supply - PS-12-M - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details