Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 3O/p, 60W; No. Of Outputs Artesyn Embedded Technologies LPT62-M

Description
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:12V; Output Current - Output 2:3A RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:12V; Output Current - Output 2:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 3O/p, 60W; No. Of Outputs Artesyn Embedded Technologies - 17B6373 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 60W; No. Of Outputs Artesyn Embedded Technologies
17B6373
Power Supply, Ac-Dc, Medical, 3O/p, 60W; No. Of Outputs Artesyn Embedded Technologies 17B6373
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:12V; Output Current - Output 2:3A RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 60W; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:7A; Output Voltage - Output 2:12V; Output Current - Output 2:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 17B6373
Product Name Power Supply, Ac-Dc, Medical, 3O/p, 60W; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 750 watts
View Details
Switching Power Supplies - 1227877 - RS Components, Ltd.
Specs
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
View Details