Artesyn Embedded Power Ac-Dc Converter, Enclosed, 3 O/p, 600W, 12V, 15V, 15V; Power Supply Approvals Artesyn Embedded Technologies MP6-2L-1N-1N-01

Description
AC-DC CONVERTER, ENCLOSED, 3 O/P, 600W, 12V, 15V, 15V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:15V RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 3 O/P, 600W, 12V, 15V, 15V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:15V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 3 O/p, 600W, 12V, 15V, 15V; Power Supply Approvals Artesyn Embedded Technologies - 85C1673 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 3 O/p, 600W, 12V, 15V, 15V; Power Supply Approvals Artesyn Embedded Technologies
85C1673
Ac-Dc Converter, Enclosed, 3 O/p, 600W, 12V, 15V, 15V; Power Supply Approvals Artesyn Embedded Technologies 85C1673
AC-DC CONVERTER, ENCLOSED, 3 O/P, 600W, 12V, 15V, 15V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:15V RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 3 O/P, 600W, 12V, 15V, 15V; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:15V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 85C1673
Product Name Ac-Dc Converter, Enclosed, 3 O/p, 600W, 12V, 15V, 15V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - CBI1210A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 10 amps
View Details
Industrial, DIN Rail Power Supplies - BB-SDR-120-24-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details