Artesyn Embedded Power 40-55W AC-DC Power Supply LPS40 Series

Description
The LPS40-M series of open-frame comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. All four feature medical safety approvals, with a very low safety ground leakage current of less than 75 microamps. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. They provide 40 watts of output power with free air convection cooling and 55 watts with 30 CFM of forced air. Less than 1U high, LPS40-M power supplies are designed for medical, test and measurement, single-board computers, telecommunications and networking applications.
Datasheet
Description
The LPS40-M series of open-frame comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. All four feature medical safety approvals, with a very low safety ground leakage current of less than 75 microamps. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. They provide 40 watts of output power with free air convection cooling and 55 watts with 30 CFM of forced air. Less than 1U high, LPS40-M power supplies are designed for medical, test and measurement, single-board computers, telecommunications and networking applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40-55W AC-DC Power Supply - LPS40 Series - Artesyn Embedded Power
Tempe, AZ, USA
40-55W AC-DC Power Supply
LPS40 Series
40-55W AC-DC Power Supply LPS40 Series
The LPS40-M series of open-frame comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. All four feature medical safety approvals, with a very low safety ground leakage current of less than 75 microamps. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. They provide 40 watts of output power with free air convection cooling and 55 watts with 30 CFM of forced air. Less than 1U high, LPS40-M power supplies are designed for medical, test and measurement, single-board computers, telecommunications and networking applications.

The LPS40-M series of open-frame comprises four single output models, offering voltages of 5 V, 12 V, 15 V or 24 V. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. All four feature medical safety approvals, with a very low safety ground leakage current of less than 75 microamps. These compact switch-mode power supplies feature output overvoltage and short-circuit protection, as well as remote sense. They provide 40 watts of output power with free air convection cooling and 55 watts with 30 CFM of forced air. Less than 1U high, LPS40-M power supplies are designed for medical, test and measurement, single-board computers, telecommunications and networking applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPS40 Series
Product Name 40-55W AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly; Open Frame
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS
DC Output Voltage 3.3 to 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - 237-2174-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Industrial Power Adaptor - IRA-90 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 1.87 amps
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details