Artesyn Embedded Power Switching Power Supplies LPT103-M

Description
Artesyn LPT103-M Switching Power Supply
Request a Quote Datasheet
Description
Artesyn LPT103-M Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 7511591 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
7511591
Switching Power Supplies 7511591
Artesyn LPT103-M Switching Power Supply

Artesyn LPT103-M Switching Power Supply

Supplier's Site
Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies - 68R2481 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies
68R2481
Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies 68R2481
POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 80W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):130W @ 200LFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:32.7mm RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 3O/P, 80W; Power Supply Approvals:Medical; No. of Outputs:3 Output; Power Rating (Forced Cooling):130W @ 200LFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC; Height:32.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 7511591 68R2481
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 3O/p, 80W; Power Supply Approvals Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / Desktop Adapter - fsp040-rhan3-22069 - TPS Elektronik GmbH
Specs
Type DC Power Supply; Computer Power Supply
Form Factor Desktop / Free Standing
AC Output Current 3.33 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details