Artesyn Embedded Power Power Supplies - Board Mount EXB30-48D05-3V3

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 142535-EXB30-48D05-3 V3 Category: Power Supplies - Board Mount Family: DC DC Converters Series: EXB30 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: Remote On/Off, OVP, SCP, UVLO Package: 10-DIP Module (9 Leads) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 6A, 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: 3.3V Power (Watts) - Manufacture Series: 30W Efficiency: 88% Power (Watts) - Max: 30W Family Name: EXB30-48D05-3V3 Alternative Parts (Cross-Reference): PTB48510AAZ; MQHL-28E-05D-X-HB ; MQHL-28E-05D-Z-C; RP60-4805DE; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 142535-EXB30-48D05-3 V3 Category: Power Supplies - Board Mount Family: DC DC Converters Series: EXB30 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: Remote On/Off, OVP, SCP, UVLO Package: 10-DIP Module (9 Leads) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 6A, 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: 3.3V Power (Watts) - Manufacture Series: 30W Efficiency: 88% Power (Watts) - Max: 30W Family Name: EXB30-48D05-3V3 Alternative Parts (Cross-Reference): PTB48510AAZ; MQHL-28E-05D-X-HB ; MQHL-28E-05D-Z-C; RP60-4805DE; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
142535-EXB30-48D05-3V3
Power Supplies - Board Mount 142535-EXB30-48D05-3V3
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 142535-EXB30-48D05-3 V3 Category: Power Supplies - Board Mount Family: DC DC Converters Series: EXB30 Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C Features: Remote On/Off, OVP, SCP, UVLO Package: 10-DIP Module (9 Leads) Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 6A, 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Voltage - Output 2: 3.3V Power (Watts) - Manufacture Series: 30W Efficiency: 88% Power (Watts) - Max: 30W Family Name: EXB30-48D05-3V3 Alternative Parts (Cross-Reference): PTB48510AAZ; MQHL-28E-05D-X-HB ; MQHL-28E-05D-Z-C; RP60-4805DE; Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 142535-EXB30-48D05-3V3
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: EXB30
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C
Features: Remote On/Off, OVP, SCP, UVLO
Package: 10-DIP Module (9 Leads)
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Current - Output (Max): 6A, 6A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: 3.3V
Power (Watts) - Manufacture Series: 30W
Efficiency: 88%
Power (Watts) - Max: 30W
Family Name: EXB30-48D05-3V3
Alternative Parts (Cross-Reference): PTB48510AAZ; MQHL-28E-05D-X-HB ; MQHL-28E-05D-Z-C; RP60-4805DE;
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - EXB30-48D05-3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
EXB30-48D05-3V3
Power Supplies - Board Mount - DC DC Converters EXB30-48D05-3V3
DC DC CONVERTER 5V 3.3V 30W

DC DC CONVERTER 5V 3.3V 30W

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies
Product Number 142535-EXB30-48D05-3V3 EXB30-48D05-3V3
Product Name Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
DC Output Current 6 amps
DC Output Power 30 watts
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL20-25 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 500 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details