Artesyn Embedded Power Dc-Dc Converter, Non Iso Pol, 1 O/p, 33W, 6A; Output Power Max Artesyn Embedded Technologies PTH12050LAZ

Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 33W, 6A; Output Power Max:33W; Output Voltage Min:800mV; Output Voltage Max:1.8V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:8.5mm RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, NON ISO POL, 1 O/P, 33W, 6A; Output Power Max:33W; Output Voltage Min:800mV; Output Voltage Max:1.8V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:8.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, Non Iso Pol, 1 O/p, 33W, 6A; Output Power Max Artesyn Embedded Technologies - 71K9460 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Non Iso Pol, 1 O/p, 33W, 6A; Output Power Max Artesyn Embedded Technologies
71K9460
Dc-Dc Converter, Non Iso Pol, 1 O/p, 33W, 6A; Output Power Max Artesyn Embedded Technologies 71K9460
DC-DC CONVERTER, NON ISO POL, 1 O/P, 33W, 6A; Output Power Max:33W; Output Voltage Min:800mV; Output Voltage Max:1.8V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:8.5mm RoHS Compliant: Yes

DC-DC CONVERTER, NON ISO POL, 1 O/P, 33W, 6A; Output Power Max:33W; Output Voltage Min:800mV; Output Voltage Max:1.8V; DC / DC Converter Output Type:Adjustable; DC / DC Converter Type:POLA, Surface Mount DIP; Height:8.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K9460
Product Name Dc-Dc Converter, Non Iso Pol, 1 O/p, 33W, 6A; Output Power Max Artesyn Embedded Technologies
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details