Artesyn Embedded Power Power Supply Approvals Artesyn Embedded Technologies PTH12010WAD.

Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:DIP; Input Voltage DC Min:10.8VDC; Input Voltage DC Max:13.2VDC RoHS Compliant: Yes
Datasheet
Description
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:DIP; Input Voltage DC Min:10.8VDC; Input Voltage DC Max:13.2VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply Approvals Artesyn Embedded Technologies - 61AC1381 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Artesyn Embedded Technologies
61AC1381
Power Supply Approvals Artesyn Embedded Technologies 61AC1381
Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:DIP; Input Voltage DC Min:10.8VDC; Input Voltage DC Max:13.2VDC RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Current Max:12A; DC / DC Converter Output Type:Adjustable; DC / DC Converter Mounting:DIP; Input Voltage DC Min:10.8VDC; Input Voltage DC Max:13.2VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 61AC1381
Product Name Power Supply Approvals Artesyn Embedded Technologies
Form Factor DIN Rail
Regulatory Compliance RoHS Compliant
DC Output Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Medical, AC-DC, digital power solution (300W convection/400W fan cooled) - CFE400M-24-5C-TF-CML-NT - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 16.6 amps
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
45 W Single Phase Single Output Low Profile Power Supplies - PS-4505 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details