Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 25W, 5V, 12V, -5V; Power Supply Approvals Artesyn Embedded Technologies LPT24

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 5V, 12V, -5V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 5V, 12V, -5V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 25W, 5V, 12V, -5V; Power Supply Approvals Artesyn Embedded Technologies - 62K3450 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 25W, 5V, 12V, -5V; Power Supply Approvals Artesyn Embedded Technologies
62K3450
Ac-Dc Converter, Open Frame, 3 O/p, 25W, 5V, 12V, -5V; Power Supply Approvals Artesyn Embedded Technologies 62K3450
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 5V, 12V, -5V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 25W, 5V, 12V, -5V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):40W @ 30CFM; Power Rating (Convection Cooling):25W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 62K3450
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 25W, 5V, 12V, -5V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 24 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
1000W, High Reliability, Convection Cooled, Industrial Quality DC/DC Converter - BHR 65X2-4U2NF  (Opto-less) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details