Artesyn Embedded Power Ac-Dc Converter, Open Frame, 4 O/p, 160W; Power Supply Approvals Artesyn Embedded Technologies NFS110-7601PJ

Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 160W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):110W @ 20CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 160W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):110W @ 20CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 4 O/p, 160W; Power Supply Approvals Artesyn Embedded Technologies - 71K8859 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 4 O/p, 160W; Power Supply Approvals Artesyn Embedded Technologies
71K8859
Ac-Dc Converter, Open Frame, 4 O/p, 160W; Power Supply Approvals Artesyn Embedded Technologies 71K8859
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 160W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):110W @ 20CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 4 O/P, 160W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):110W @ 20CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K8859
Product Name Ac-Dc Converter, Open Frame, 4 O/p, 160W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data