Artesyn Embedded Power Switching Power Supplies LPT45

Description
Artesyn LPT45 Switching Power Supply
Request a Quote Datasheet
Description
Artesyn LPT45 Switching Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1830054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1830054
Switching Power Supplies 1830054
Artesyn LPT45 Switching Power Supply

Artesyn LPT45 Switching Power Supply

Supplier's Site
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies - 62K3453 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies
62K3453
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies 62K3453
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 30CFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 4A, 15V, 2A, -15V, 500Ma Rohs Compliant Artesyn Embedded Technologies - 23M6706 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 4A, 15V, 2A, -15V, 500Ma Rohs Compliant Artesyn Embedded Technologies
23M6706
Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 4A, 15V, 2A, -15V, 500Ma Rohs Compliant Artesyn Embedded Technologies 23M6706
AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 40W, 5V, 4A, 15V, 2A, -15V, 500mA RoHS Compliant: Yes

AC/DC Open Frame Power Supply, EMI Filter, Adjustable, Fixed, 40W, 5V, 4A, 15V, 2A, -15V, 500mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1830054 62K3453 23M6706
Product Name Switching Power Supplies Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 15V, -15V; Power Supply Approvals Artesyn Embedded Technologies Ac/dc Open Frame Power Supply, Emi Filter, Adjustable, Fixed, 40W, 5V, 4A, 15V, 2A, -15V, 500Ma Rohs Compliant Artesyn Embedded Technologies
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant RoHS Compliant RoHS Compliant
DC Output Voltage 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
Switching Power Supplies - 1227652 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -25 C (-13 F)
Regulatory Compliance RoHS Compliant
View Details