Artesyn Embedded Power 70W Led Lighting AC-DC Power Supply LDS70 Series

Description
The LDS70 series of LED lighting power supplies offers a compact and reliable solution for applications up to 75 watts. The series includes two 12 Vdc output models than can deliver up to 5 amps, and four 58 Vdc output models with 1.2 amp capability. All LDS70 series power supplies feature Class 2 outputs and offer constant current and constant voltage operating modes; dimming control is available on some models. The power supplies are housed in a water resistant case offering ratings up to IP67 and have an operating temperature range of -40 to 90 °C.
Datasheet
Description
The LDS70 series of LED lighting power supplies offers a compact and reliable solution for applications up to 75 watts. The series includes two 12 Vdc output models than can deliver up to 5 amps, and four 58 Vdc output models with 1.2 amp capability. All LDS70 series power supplies feature Class 2 outputs and offer constant current and constant voltage operating modes; dimming control is available on some models. The power supplies are housed in a water resistant case offering ratings up to IP67 and have an operating temperature range of -40 to 90 °C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
70W Led Lighting AC-DC Power Supply - LDS70 Series - Artesyn Embedded Power
Tempe, AZ, USA
70W Led Lighting AC-DC Power Supply
LDS70 Series
70W Led Lighting AC-DC Power Supply LDS70 Series
The LDS70 series of LED lighting power supplies offers a compact and reliable solution for applications up to 75 watts. The series includes two 12 Vdc output models than can deliver up to 5 amps, and four 58 Vdc output models with 1.2 amp capability. All LDS70 series power supplies feature Class 2 outputs and offer constant current and constant voltage operating modes; dimming control is available on some models. The power supplies are housed in a water resistant case offering ratings up to IP67 and have an operating temperature range of -40 to 90 °C.

The LDS70 series of LED lighting power supplies offers a compact and reliable solution for applications up to 75 watts. The series includes two 12 Vdc output models than can deliver up to 5 amps, and four 58 Vdc output models with 1.2 amp capability. All LDS70 series power supplies feature Class 2 outputs and offer constant current and constant voltage operating modes; dimming control is available on some models. The power supplies are housed in a water resistant case offering ratings up to IP67 and have an operating temperature range of -40 to 90 °C.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LDS70 Series
Product Name 70W Led Lighting AC-DC Power Supply
Type Current Source; DC Power Supply
Operating Temperature -40 to 80 C (-40 to 176 F)
Regulatory Compliance RoHS
DC Output Voltage 12.0 to 58.0 volts
DC Output Current 12 amps
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power supply - 787-1632 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers