Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 54V, 2.8A; Power Supply Approvals Artesyn Embedded Technologies LPS109-M

Description
POWER SUPPLY, AC-DC, MEDICAL, 54V, 2.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Length:101.6mmRoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 54V, 2.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Length:101.6mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 54V, 2.8A; Power Supply Approvals Artesyn Embedded Technologies - 05W4917 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 54V, 2.8A; Power Supply Approvals Artesyn Embedded Technologies
05W4917
Power Supply, Ac-Dc, Medical, 54V, 2.8A; Power Supply Approvals Artesyn Embedded Technologies 05W4917
POWER SUPPLY, AC-DC, MEDICAL, 54V, 2.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Length:101.6mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 54V, 2.8A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):150W @ 30CFM; Power Rating (Convection Cooling):100W; Input Voltage VAC:90V AC to 264V AC; Length:101.6mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 05W4917
Product Name Power Supply, Ac-Dc, Medical, 54V, 2.8A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details