Artesyn Embedded Power Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; No. Of Outputs Artesyn Embedded Technologies LPT44

Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Height:29mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Height:29mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; No. Of Outputs Artesyn Embedded Technologies - 92F5317 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; No. Of Outputs Artesyn Embedded Technologies
92F5317
Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; No. Of Outputs Artesyn Embedded Technologies 92F5317
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Height:29mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 12V, -12V; No. of Outputs:3 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:12V; Height:29mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 92F5317
Product Name Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 12V, -12V; No. Of Outputs Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - SRL40-12 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 480 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers