Artesyn Embedded Power Ac-Dc Converter, Enclosed, 1 O/p, 350W, 29.2A, 12V; Power Supply Approvals Artesyn Embedded Technologies LPS353-C.

Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 29.2A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:12V; Output Current - Output 1:29.2A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 29.2A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:12V; Output Current - Output 1:29.2A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 29.2A, 12V; Power Supply Approvals Artesyn Embedded Technologies - 31AC3500 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 29.2A, 12V; Power Supply Approvals Artesyn Embedded Technologies
31AC3500
Ac-Dc Converter, Enclosed, 1 O/p, 350W, 29.2A, 12V; Power Supply Approvals Artesyn Embedded Technologies 31AC3500
AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 29.2A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:12V; Output Current - Output 1:29.2A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 350W, 29.2A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:350W; Output Voltage - Output 1:12V; Output Current - Output 1:29.2A; Output Voltage - Output 2:-; Width:127mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 31AC3500
Product Name Ac-Dc Converter, Enclosed, 1 O/p, 350W, 29.2A, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 450 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1217052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details