Artesyn Embedded Power Power Supply, Ac-Dc, Medical, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies LCC600-28U-9P

Description
POWER SUPPLY, AC-DC, MEDICAL, 28V, 25A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:28V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
POWER SUPPLY, AC-DC, MEDICAL, 28V, 25A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:28V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, Medical, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies - 78X7305 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies
78X7305
Power Supply, Ac-Dc, Medical, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies 78X7305
POWER SUPPLY, AC-DC, MEDICAL, 28V, 25A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:28V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 28V, 25A; Power Supply Approvals:Medical; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:28V; Output Current - Output 1:25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 78X7305
Product Name Power Supply, Ac-Dc, Medical, 28V, 25A; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 28.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP2.5ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details