Artesyn Embedded Power Switching Power Supplies LCC600-36U-9P

Description
Artesyn LCC600-36U-9P
Request a Quote Datasheet
Description
Artesyn LCC600-36U-9P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Power Supplies - 1623616 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1623616
Switching Power Supplies 1623616
Artesyn LCC600-36U-9P

Artesyn LCC600-36U-9P

Supplier's Site
Power Supply, Ac-Dc, Medical, 36V, 16.7A; No. Of Outputs Artesyn Embedded Technologies - 78X7309 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 36V, 16.7A; No. Of Outputs Artesyn Embedded Technologies
78X7309
Power Supply, Ac-Dc, Medical, 36V, 16.7A; No. Of Outputs Artesyn Embedded Technologies 78X7309
POWER SUPPLY, AC-DC, MEDICAL, 36V, 16.7A; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:36V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 36V, 16.7A; No. of Outputs:1Outputs; Output Power Max:600W; Output Voltage - Output 1:36V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1623616 78X7309
Product Name Switching Power Supplies Power Supply, Ac-Dc, Medical, 36V, 16.7A; No. Of Outputs Artesyn Embedded Technologies
Type Medical Power Supply DC Power Supply
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 36.0 volts 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psb-10750-60-3u-27461 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 60 amps
View Details