Artesyn Embedded Power Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies NLP65-7629J

Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies - 71K8956 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies
71K8956
Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies 71K8956
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 2 O/P, 65W, 5V, 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):75W @ 20CFM; Power Rating (Convection Cooling):65W; Input Voltage VAC:85V AC to 264V AC; Height:32mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K8956
Product Name Ac-Dc Converter, Open Frame, 2 O/p, 65W, 5V, 12V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
LN-Series - LN005RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details