Artesyn Embedded Power Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies LPQ252-CF

Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:12V; Input Voltage AC Max:264VRoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:12V; Input Voltage AC Max:264VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies - 88F3421 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies
88F3421
Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies 88F3421
AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:12V; Input Voltage AC Max:264VRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:12V; Input Voltage AC Max:264VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 88F3421
Product Name Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
DC Output Voltage 5.0 volts
DC Output Current 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 500W 2U (1+1)Redundant 80 Plus Gold - RPS8-500ATX-GB - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
View Details
2 suppliers
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details