Artesyn Embedded Power Datasheets for High Voltage Power Supplies
High voltage power supplies use linear technology to provide one or more DC outputs at voltage levels of hundreds or thousands of volts.
High Voltage Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| The AIF series of high voltage DC-DC converters comprises six single output models offering voltages of 1.8 V, 3.3 V, 5.0 V, 12 V, 15 V or 24 V. Designed... | |
| Total Max Power: 250 W Total Max Current: 10 A Input Voltage: 250 V to 420 V Output Voltage: 24 V Outputs: Single Size (L... | |
| Total Max Power: 250 W Total Max Current: 16 A Input Voltage: 250 V to 420 V Output Voltage: 15 V Outputs: Single Size (L... | |
| Total Max Power: 250 W Total Max Current: 20 A Input Voltage: 250 V to 420 V Output Voltage: 12 V Outputs: Single Size (L... | |
| Total Max Power: 250 W Total Max Current: 40 A Input Voltage: 250 V to 420 V Output Voltage: 5 V Outputs: Single Size (L... | |
| Total Max Power: 250 W Total Max Current: 50 A Input Voltage: 250 V to 420 V Output Voltage: 1.8 V to 3.3 V Outputs:... |