Artesyn Embedded Power Ac-Dc Converter, Open Frame, 4 O/p, 50W; Power Supply Approvals Artesyn Embedded Technologies NTQ163

Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 50W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):165W @ 30CFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 264V AC; External Depth:8.5"RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 50W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):165W @ 30CFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 264V AC; External Depth:8.5"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 4 O/p, 50W; Power Supply Approvals Artesyn Embedded Technologies - 69K2679 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 4 O/p, 50W; Power Supply Approvals Artesyn Embedded Technologies
69K2679
Ac-Dc Converter, Open Frame, 4 O/p, 50W; Power Supply Approvals Artesyn Embedded Technologies 69K2679
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 50W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):165W @ 30CFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 264V AC; External Depth:8.5"RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 4 O/P, 50W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):165W @ 30CFM; Power Rating (Convection Cooling):50W; Input Voltage VAC:85V AC to 264V AC; External Depth:8.5"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 69K2679
Product Name Ac-Dc Converter, Open Frame, 4 O/p, 50W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details