Artesyn Embedded Power Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies LPQ253-CF

Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:15V; Input Voltage AC Max:264VRoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:15V; Input Voltage AC Max:264VRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies - 94B0183 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies
94B0183
Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies 94B0183
AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:15V; Input Voltage AC Max:264VRoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 4 O/P, 250W; Power Supply Approvals:ITE; No. of Outputs:4Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:35A; Output Voltage - Output 2:15V; Input Voltage AC Max:264VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 94B0183
Product Name Ac-Dc Converter, Enclosed, 4 O/p, 250W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
DC Output Voltage 5.0 volts
DC Output Current 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details