Artesyn Embedded Power Dc-Dc Conv, Non Iso Pol, 1 O/p, 25W, 10A; Power Supply Approvals Artesyn Embedded Technologies PTH03060WAZ

Description
DC-DC CONV, NON ISO POL, 1 O/P, 25W, 10A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet
Description
DC-DC CONV, NON ISO POL, 1 O/P, 25W, 10A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Conv, Non Iso Pol, 1 O/p, 25W, 10A; Power Supply Approvals Artesyn Embedded Technologies - 71K9383 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Conv, Non Iso Pol, 1 O/p, 25W, 10A; Power Supply Approvals Artesyn Embedded Technologies
71K9383
Dc-Dc Conv, Non Iso Pol, 1 O/p, 25W, 10A; Power Supply Approvals Artesyn Embedded Technologies 71K9383
DC-DC CONV, NON ISO POL, 1 O/P, 25W, 10A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONV, NON ISO POL, 1 O/P, 25W, 10A; Power Supply Approvals:ITE; Input Ratio:1:1; Output Power Max:25W; No. of Outputs:1 Output; Output Voltage - Output 1:2.5V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 71K9383
Product Name Dc-Dc Conv, Non Iso Pol, 1 O/p, 25W, 10A; Power Supply Approvals Artesyn Embedded Technologies
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module - 750-602 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
2 suppliers
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6989-ea-psi-10920-125-4u-wc-30000w-32208 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 920.0 volts
AC Output Current 0.0 to 125 amps
View Details
DC-DC Converters - DPX15-24WS05 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details