Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
ARTESYN EMBEDDED POWER
ILS1500-40 -- INTELLIGENT LAB POWER SUPPLY 1500W 400V ARTESYN EMBEDDED TECHNOLOGIES
Artesyn Embedded Power
Intelligent Lab Power Supply 1500W 400V Artesyn Embedded Technologies
ILS1500-40
Description
INTELLIGENT LAB POWER SUPPLY 1500W 400V
Newark, An Avnet Company
Done
Datasheet
Description
INTELLIGENT LAB POWER SUPPLY 1500W 400V
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Intelligent Lab Power Supply 1500W 400V Artesyn Embedded Technologies
62AJ7890
Intelligent Lab Power Supply 1500W 400V Artesyn Embedded Technologies
62AJ7890
INTELLIGENT LAB POWER SUPPLY 1500W 400V
INTELLIGENT LAB POWER SUPPLY 1500W 400V
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
62AJ7890
Product Name
Intelligent Lab Power Supply 1500W 400V Artesyn Embedded Technologies
Unlock Full Specs
to access all available technical data
Similar Products
Volktek Corporation
Industrial Power Adaptor
IRA-90
Specs
Operating Temperature
-30 to 70 C (-22 to 158 F)
DC Output Voltage
48.0 volts
DC Output Current
1.87 amps
View Details
BARTEC
Power supply unit
power-supply-unit-dc-24-v-4-a
Specs
Operating Temperature
-32 to 13 C (-25 to 55 F)
AC Input Voltage
110.0 to 250.0 volts
View Details
Hottinger Brüel & Kjær A/S
Current Source Power Unit
4758A
Specs
Type
Current Source
View Details
Placid Industries, Inc.
PST4-24-220 Enclosed Power Supply
PST4-24-220
Specs
Type
DC Power Supply
DC Output Voltage
24.0 volts
DC Output Current
4 amps
View Details