Artesyn Embedded Power 45-55W Medical AC-DC Power Supply NPT40-M Series

Description
The NPT40-M series of open-frame AC-DC power supplies comprises three triple output models, covering a variety of standard voltages from 3.3 V to 24 Vdc. Each model accepts a universal input of 90 to 264 Vac or 127 to 300 Vdc. All models feature ITE and medical safety approvals. The series is primarily intended for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.
Datasheet
Description
The NPT40-M series of open-frame AC-DC power supplies comprises three triple output models, covering a variety of standard voltages from 3.3 V to 24 Vdc. Each model accepts a universal input of 90 to 264 Vac or 127 to 300 Vdc. All models feature ITE and medical safety approvals. The series is primarily intended for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45-55W Medical AC-DC Power Supply - NPT40-M Series - Artesyn Embedded Power
Tempe, AZ, USA
45-55W Medical AC-DC Power Supply
NPT40-M Series
45-55W Medical AC-DC Power Supply NPT40-M Series
The NPT40-M series of open-frame AC-DC power supplies comprises three triple output models, covering a variety of standard voltages from 3.3 V to 24 Vdc. Each model accepts a universal input of 90 to 264 Vac or 127 to 300 Vdc. All models feature ITE and medical safety approvals. The series is primarily intended for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.

The NPT40-M series of open-frame AC-DC power supplies comprises three triple output models, covering a variety of standard voltages from 3.3 V to 24 Vdc. Each model accepts a universal input of 90 to 264 Vac or 127 to 300 Vdc. All models feature ITE and medical safety approvals. The series is primarily intended for use in information technology equipment (ITE) and light industrial systems, as well as for equipment intended for non-patient contact and non-patient critical use in low power medical, dental and laboratory applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number NPT40-M Series
Product Name 45-55W Medical AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly
Applications Military
Operating Temperature -20 to 80 C (-4 to 176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details