Artesyn Embedded Power 15W (3 Amp) Non-isolated DC-DC Converter LGA03C

Description
The LGA03C series is a 3 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 3–14Vdc input and has a 15 watt power output rating. Its output voltage is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Standard features include remote sense, remote enable and voltage margining. LGA03C series converters offer resistor-programmabl e undervoltage lockout, as well as non-latching short-circuit and overvoltage protection.
Datasheet
Description
The LGA03C series is a 3 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 3–14Vdc input and has a 15 watt power output rating. Its output voltage is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Standard features include remote sense, remote enable and voltage margining. LGA03C series converters offer resistor-programmabl e undervoltage lockout, as well as non-latching short-circuit and overvoltage protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
15W (3 Amp) Non-isolated DC-DC Converter - LGA03C - Artesyn Embedded Power
Tempe, AZ, USA
15W (3 Amp) Non-isolated DC-DC Converter
LGA03C
15W (3 Amp) Non-isolated DC-DC Converter LGA03C
The LGA03C series is a 3 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 3–14Vdc input and has a 15 watt power output rating. Its output voltage is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Standard features include remote sense, remote enable and voltage margining. LGA03C series converters offer resistor-programmabl e undervoltage lockout, as well as non-latching short-circuit and overvoltage protection.

The LGA03C series is a 3 amp non-isolated DC-DC converter that provides a cost-effective high density power solution in a low profile, surface-mount land grid array package for space sensitive applications. The converter accepts a wide range 3–14Vdc input and has a 15 watt power output rating. Its output voltage is adjustable from 0.59 to 5.1 Vdc to accommodate a wide variety of silicon power needs. Standard features include remote sense, remote enable and voltage margining. LGA03C series converters offer resistor-programmable undervoltage lockout, as well as non-latching short-circuit and overvoltage protection.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LGA03C
Product Name 15W (3 Amp) Non-isolated DC-DC Converter
Type DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Voltage 0.6 to 5.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

60W Slimline Single Phase  Single Output Power Supplies - PS-S6012 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
DC Power Supply - DCS8-250 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 3000 watts
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details