Artesyn Embedded Power Ac-Dc Converter, Enclosed, 2 O/p, 600W, 12V, 48V; Power Supply Approvals Artesyn Embedded Technologies MP6-2L-2W-00

Description
AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 12V, 48V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:48V; Height:63.5mm RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 12V, 48V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:48V; Height:63.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Enclosed, 2 O/p, 600W, 12V, 48V; Power Supply Approvals Artesyn Embedded Technologies - 37M1427 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 2 O/p, 600W, 12V, 48V; Power Supply Approvals Artesyn Embedded Technologies
37M1427
Ac-Dc Converter, Enclosed, 2 O/p, 600W, 12V, 48V; Power Supply Approvals Artesyn Embedded Technologies 37M1427
AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 12V, 48V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:48V; Height:63.5mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 2 O/P, 600W, 12V, 48V; Power Supply Approvals:ITE; No. of Outputs:2Outputs; Output Power Max:600W; Output Voltage - Output 1:12V; Output Current - Output 1:30A; Output Voltage - Output 2:48V; Height:63.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 37M1427
Product Name Ac-Dc Converter, Enclosed, 2 O/p, 600W, 12V, 48V; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-750W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 750 watts
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details
Switching Power Supplies - 1227903 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 15.0 volts
View Details