Artesyn Embedded Power 40-55W AC-DC Power Supply LPT40 Series

Description
The LPT40 series of open-frame AC-DC power supplies comprises seven triple output models, covering a variety of standard voltages from -15 V to 24 Vdc. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. Depending on the model, they provide up to 40 watts of output power with free air convection cooling and up to 55 watts with 30 CFM of forced air. Less than 1U high, LPT40 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.
Datasheet
Description
The LPT40 series of open-frame AC-DC power supplies comprises seven triple output models, covering a variety of standard voltages from -15 V to 24 Vdc. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. Depending on the model, they provide up to 40 watts of output power with free air convection cooling and up to 55 watts with 30 CFM of forced air. Less than 1U high, LPT40 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40-55W AC-DC Power Supply - LPT40 Series - Artesyn Embedded Power
Tempe, AZ, USA
40-55W AC-DC Power Supply
LPT40 Series
40-55W AC-DC Power Supply LPT40 Series
The LPT40 series of open-frame AC-DC power supplies comprises seven triple output models, covering a variety of standard voltages from -15 V to 24 Vdc. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. Depending on the model, they provide up to 40 watts of output power with free air convection cooling and up to 55 watts with 30 CFM of forced air. Less than 1U high, LPT40 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.

The LPT40 series of open-frame AC-DC power supplies comprises seven triple output models, covering a variety of standard voltages from -15 V to 24 Vdc. Each model accepts a universal input of 85—264 Vac or 120—300 Vdc. These compact switch-mode power supplies feature main output overvoltage protection and remote sense, with short-circuit protection on all outputs. Depending on the model, they provide up to 40 watts of output power with free air convection cooling and up to 55 watts with 30 CFM of forced air. Less than 1U high, LPT40 series power supplies are suitable for a variety of uses including test and measurement, single-board computers, telecommunications and networking.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPT40 Series
Product Name 40-55W AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly; Open Frame
Applications Testing Equipment, Test and Measurement, Single-board Computers, and Networking
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1225035 - RS Components, Ltd.
Specs
Adapter Plug Type IEC 320
Regulatory Compliance RoHS Compliant
DC Output Voltage 32.0 volts
View Details