Artesyn Embedded Power 200-360W Medical AC-DC Power Supply LPS360-M

Description
The LPS360-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 15 V, 24 V or 48 V. Each power supply also provides 12 V fan and 5 V standby outputs. All four models feature ITE and medical safety approvals and accept a universal input of 90—264 Vac or 120—300 Vdc. Comprehensive overcurrent, overvoltage and overtemperature protection is provided as standard. Additional facilities include main output remote sense and remote indication of power failure. LPS360-M power supplies have a full load efficiency of up to 92%. Depending on operating conditions, they provide up to 220 watts of output power with free air convection cooling and up to 360 watts with 400 LFM of forced air. Less than 1U high, the power supplies are ideal for light industrial systems as well as for non-patient contact medical applications.
Datasheet
Description
The LPS360-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 15 V, 24 V or 48 V. Each power supply also provides 12 V fan and 5 V standby outputs. All four models feature ITE and medical safety approvals and accept a universal input of 90—264 Vac or 120—300 Vdc. Comprehensive overcurrent, overvoltage and overtemperature protection is provided as standard. Additional facilities include main output remote sense and remote indication of power failure. LPS360-M power supplies have a full load efficiency of up to 92%. Depending on operating conditions, they provide up to 220 watts of output power with free air convection cooling and up to 360 watts with 400 LFM of forced air. Less than 1U high, the power supplies are ideal for light industrial systems as well as for non-patient contact medical applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200-360W Medical AC-DC Power Supply - LPS360-M - Artesyn Embedded Power
Tempe, AZ, USA
200-360W Medical AC-DC Power Supply
LPS360-M
200-360W Medical AC-DC Power Supply LPS360-M
The LPS360-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 15 V, 24 V or 48 V. Each power supply also provides 12 V fan and 5 V standby outputs. All four models feature ITE and medical safety approvals and accept a universal input of 90—264 Vac or 120—300 Vdc. Comprehensive overcurrent, overvoltage and overtemperature protection is provided as standard. Additional facilities include main output remote sense and remote indication of power failure. LPS360-M power supplies have a full load efficiency of up to 92%. Depending on operating conditions, they provide up to 220 watts of output power with free air convection cooling and up to 360 watts with 400 LFM of forced air. Less than 1U high, the power supplies are ideal for light industrial systems as well as for non-patient contact medical applications.

The LPS360-M series of open-frame AC-DC power supplies comprises four single output models, offering voltages of 12 V, 15 V, 24 V or 48 V. Each power supply also provides 12 V fan and 5 V standby outputs. All four models feature ITE and medical safety approvals and accept a universal input of 90—264 Vac or 120—300 Vdc. Comprehensive overcurrent, overvoltage and overtemperature protection is provided as standard. Additional facilities include main output remote sense and remote indication of power failure. LPS360-M power supplies have a full load efficiency of up to 92%. Depending on operating conditions, they provide up to 220 watts of output power with free air convection cooling and up to 360 watts with 400 LFM of forced air. Less than 1U high, the power supplies are ideal for light industrial systems as well as for non-patient contact medical applications.

Supplier's Site Datasheet

Technical Specifications

  Artesyn Embedded Power
Product Category Power Supplies
Product Number LPS360-M
Product Name 200-360W Medical AC-DC Power Supply
Type DC Power Supply
Form Factor Circuit Board Assembly
Applications Military
Operating Temperature -20 to 50 C (-4 to 122 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 36 W, 24 V, 1.5 A Rohs Compliant Finder - 89W0457 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details
Industrial Power Adaptor - IRA-160 - Volktek Corporation
Specs
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 3.34 amps
View Details
Current Source Power Unit - 4007 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details