Artesyn Embedded Power Ac-Dc Converter, Open Frame, 4 O/p, 145W; Power Supply Approvals Artesyn Embedded Technologies LPQ142-CF

Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 145W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):145W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 145W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):145W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Open Frame, 4 O/p, 145W; Power Supply Approvals Artesyn Embedded Technologies - 67K0322 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 4 O/p, 145W; Power Supply Approvals Artesyn Embedded Technologies
67K0322
Ac-Dc Converter, Open Frame, 4 O/p, 145W; Power Supply Approvals Artesyn Embedded Technologies 67K0322
AC-DC CONVERTER, OPEN FRAME, 4 O/P, 145W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):145W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 4 O/P, 145W; Power Supply Approvals:ITE; No. of Outputs:4 Output; Power Rating (Forced Cooling):145W @ 30CFM; Power Rating (Convection Cooling):80W; Input Voltage VAC:85V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 67K0322
Product Name Ac-Dc Converter, Open Frame, 4 O/p, 145W; Power Supply Approvals Artesyn Embedded Technologies
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Switching Power Supplies - 1227128 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details